Vishay Intertechnology, Inc. RES 2.49K OHM 1W 1% AXIAL CMF652K4900FEBF

Description
RES 2.49Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1W 1% AXIAL - CMF652K4900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1W 1% AXIAL
CMF652K4900FEBF
RES 2.49K OHM 1W 1% AXIAL CMF652K4900FEBF
RES 2.49Kohm 1W 1% AXIAL

RES 2.49Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K4900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K4900FEBF-ND
Through Hole Resistors CMF652K4900FEBF-ND
2.49 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 73H3466 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
73H3466
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 73H3466
Resistor,Metal Film,24.9KOhms,500WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF652K4900FEBF CMF652K4900FEBF-ND 73H3466
Product Name RES 2.49K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details