Vishay Intertechnology, Inc. RES 2.4K OHM 1W 0.1% AXIAL CMF652K4000BEBF

Description
RES 2.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 0.1% AXIAL - CMF652K4000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 0.1% AXIAL
CMF652K4000BEBF
RES 2.4K OHM 1W 0.1% AXIAL CMF652K4000BEBF
RES 2.4Kohm 1W 0.1% AXIAL

RES 2.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K4000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K4000BEBF-ND
Through Hole Resistors CMF652K4000BEBF-ND
2.4 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K4000BEBF CMF652K4000BEBF-ND
Product Name RES 2.4K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details