Vishay Intertechnology, Inc. RES 287 OHM 1W 1% AXIAL CMF65287R00FHBF70

Description
RES 287ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1W 1% AXIAL - CMF65287R00FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% AXIAL
CMF65287R00FHBF70
RES 287 OHM 1W 1% AXIAL CMF65287R00FHBF70
RES 287ohm 1W 1% AXIAL

RES 287ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65287R00FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65287R00FHBF70-ND
Through Hole Resistors CMF65287R00FHBF70-ND
287 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65287R00FHBF70 CMF65287R00FHBF70-ND
Product Name RES 287 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers