Vishay Intertechnology, Inc. RES 274K OHM 1W 1% AXIAL CMF65274K00FKEK

Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1W 1% AXIAL - CMF65274K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1W 1% AXIAL
CMF65274K00FKEK
RES 274K OHM 1W 1% AXIAL CMF65274K00FKEK
RES 274Kohm 1W 1% AXIAL

RES 274Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65274K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65274K00FKEK-ND
Through Hole Resistors CMF65274K00FKEK-ND
274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65274K00FKEK CMF65274K00FKEK-ND
Product Name RES 274K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers