Vishay Intertechnology, Inc. RES 267 OHM 1W 1% AXIAL CMF65267R00FKRE

Description
RES 267ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 1% AXIAL - CMF65267R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% AXIAL
CMF65267R00FKRE
RES 267 OHM 1W 1% AXIAL CMF65267R00FKRE
RES 267ohm 1W 1% AXIAL

RES 267ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65267R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65267R00FKRE-ND
Through Hole Resistors CMF65267R00FKRE-ND
267 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65267R00FKRE CMF65267R00FKRE-ND
Product Name RES 267 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers