Vishay Intertechnology, Inc. RES 249K OHM 1W 0.1% AXIAL CMF65249K00BER6

Description
RES 249Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 0.1% AXIAL - CMF65249K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 0.1% AXIAL
CMF65249K00BER6
RES 249K OHM 1W 0.1% AXIAL CMF65249K00BER6
RES 249Kohm 1W 0.1% AXIAL

RES 249Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65249K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65249K00BER6-ND
Through Hole Resistors CMF65249K00BER6-ND
249 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65249K00BER6 CMF65249K00BER6-ND
Product Name RES 249K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers