Vishay Intertechnology, Inc. RES 22.81 OHM 1W 0.1% AXIAL CMF6522R810BHEA

Description
RES 22.81ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.81ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.81 OHM 1W 0.1% AXIAL - CMF6522R810BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.81 OHM 1W 0.1% AXIAL
CMF6522R810BHEA
RES 22.81 OHM 1W 0.1% AXIAL CMF6522R810BHEA
RES 22.81ohm 1W 0.1% AXIAL

RES 22.81ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6522R810BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6522R810BHEA-ND
Through Hole Resistors CMF6522R810BHEA-ND
22.81 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.81 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6522R810BHEA CMF6522R810BHEA-ND
Product Name RES 22.81 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.81 ohms 22.81 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details