Vishay Intertechnology, Inc. RES 221 OHM 1W 0.5% AXIAL CMF65221R00DHEK

Description
RES 221ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 0.5% AXIAL - CMF65221R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 0.5% AXIAL
CMF65221R00DHEK
RES 221 OHM 1W 0.5% AXIAL CMF65221R00DHEK
RES 221ohm 1W 0.5% AXIAL

RES 221ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65221R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65221R00DHEK-ND
Through Hole Resistors CMF65221R00DHEK-ND
221 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65221R00DHEK CMF65221R00DHEK-ND
Product Name RES 221 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers