Vishay Intertechnology, Inc. RES 215 OHM 1W 1% AXIAL CMF65215R00FKEA11

Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1W 1% AXIAL - CMF65215R00FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% AXIAL
CMF65215R00FKEA11
RES 215 OHM 1W 1% AXIAL CMF65215R00FKEA11
RES 215ohm 1W 1% AXIAL

RES 215ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65215R00FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65215R00FKEA11-ND
Through Hole Resistors CMF65215R00FKEA11-ND
215 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65215R00FKEA11 CMF65215R00FKEA11-ND
Product Name RES 215 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers