Vishay Intertechnology, Inc. RES 215 OHM 1W 1% AXIAL CMF65215R00FKEA

Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1W 1% AXIAL - CMF65215R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% AXIAL
CMF65215R00FKEA
RES 215 OHM 1W 1% AXIAL CMF65215R00FKEA
RES 215ohm 1W 1% AXIAL

RES 215ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65215R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65215R00FKEA-ND
Through Hole Resistors CMF65215R00FKEA-ND
215 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65215R00FKEA CMF65215R00FKEA-ND
Product Name RES 215 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers