Vishay Intertechnology, Inc. RES 213 OHM 1W 0.1% AXIAL CMF65213R00BHBF

Description
RES 213ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1W 0.1% AXIAL - CMF65213R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1W 0.1% AXIAL
CMF65213R00BHBF
RES 213 OHM 1W 0.1% AXIAL CMF65213R00BHBF
RES 213ohm 1W 0.1% AXIAL

RES 213ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65213R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65213R00BHBF-ND
Through Hole Resistors CMF65213R00BHBF-ND
213 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

213 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 86H5790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
86H5790
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 86H5790
Resistor,Metal Film,213Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,213Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65213R00BHBF CMF65213R00BHBF-ND 86H5790
Product Name RES 213 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details