Vishay Intertechnology, Inc. RES 20 OHM 1W 1% AXIAL CMF6520R000FKEB

Description
RES 20ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 1% AXIAL - CMF6520R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% AXIAL
CMF6520R000FKEB
RES 20 OHM 1W 1% AXIAL CMF6520R000FKEB
RES 20ohm 1W 1% AXIAL

RES 20ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6520R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6520R000FKEB-ND
Through Hole Resistors CMF6520R000FKEB-ND
20 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6520R000FKEB CMF6520R000FKEB-ND
Product Name RES 20 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details