Vishay Intertechnology, Inc. RES 20 OHM 1W 0.1% AXIAL CMF6520R000BHBF

Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 0.1% AXIAL - CMF6520R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 0.1% AXIAL
CMF6520R000BHBF
RES 20 OHM 1W 0.1% AXIAL CMF6520R000BHBF
RES 20ohm 1W 0.1% AXIAL

RES 20ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6520R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6520R000BHBF-ND
Through Hole Resistors CMF6520R000BHBF-ND
20 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6520R000BHBF CMF6520R000BHBF-ND
Product Name RES 20 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details