Vishay Intertechnology, Inc. Through Hole Resistors CMF65200R00JNR6

Description
200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65200R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200R00JNR6-ND
Through Hole Resistors CMF65200R00JNR6-ND
200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1W 5% AXIAL - CMF65200R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% AXIAL
CMF65200R00JNR6
RES 200 OHM 1W 5% AXIAL CMF65200R00JNR6
RES 200ohm 1W 5% AXIAL

RES 200ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 71M0735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
71M0735
Resistor,metal Film,200Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 71M0735
Resistor,Metal Film,200Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,200Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65200R00JNR6-ND CMF65200R00JNR6 71M0735
Product Name Through Hole Resistors RES 200 OHM 1W 5% AXIAL Resistor,metal Film,200Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details