Vishay Intertechnology, Inc. RES 200 OHM 1W 5% AXIAL CMF65200R00JKRE

Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% AXIAL - CMF65200R00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% AXIAL
CMF65200R00JKRE
RES 200 OHM 1W 5% AXIAL CMF65200R00JKRE
RES 200ohm 1W 5% AXIAL

RES 200ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200R00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200R00JKRE-ND
Through Hole Resistors CMF65200R00JKRE-ND
200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200R00JKRE CMF65200R00JKRE-ND
Product Name RES 200 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers