Vishay Intertechnology, Inc. RES 200 OHM 1W 1% AXIAL CMF65200R00FKBF

Description
RES 200ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 1% AXIAL - CMF65200R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% AXIAL
CMF65200R00FKBF
RES 200 OHM 1W 1% AXIAL CMF65200R00FKBF
RES 200ohm 1W 1% AXIAL

RES 200ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200R00FKBF-ND
Through Hole Resistors CMF65200R00FKBF-ND
200 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200R00FKBF CMF65200R00FKBF-ND
Product Name RES 200 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers