Vishay Intertechnology, Inc. RES 200K OHM 1W 1% AXIAL CMF65200K00FEBF

Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 1% AXIAL - CMF65200K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% AXIAL
CMF65200K00FEBF
RES 200K OHM 1W 1% AXIAL CMF65200K00FEBF
RES 200Kohm 1W 1% AXIAL

RES 200Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00FEBF-ND
Through Hole Resistors CMF65200K00FEBF-ND
200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 97B4568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
97B4568
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 97B4568
Resistor,Metal Film,2MOhms,500WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65200K00FEBF CMF65200K00FEBF-ND 97B4568
Product Name RES 200K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details