Vishay Intertechnology, Inc. RES 200K OHM 1W 0.5% AXIAL CMF65200K00DHR6

Description
RES 200Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 0.5% AXIAL - CMF65200K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 0.5% AXIAL
CMF65200K00DHR6
RES 200K OHM 1W 0.5% AXIAL CMF65200K00DHR6
RES 200Kohm 1W 0.5% AXIAL

RES 200Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65200K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65200K00DHR6-ND
Through Hole Resistors CMF65200K00DHR6-ND
200 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65200K00DHR6 CMF65200K00DHR6-ND
Product Name RES 200K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers