Vishay Intertechnology, Inc. RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKR611

Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 1% AXIAL - CMF651R5000FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% AXIAL
CMF651R5000FKR611
RES 1.5 OHM 1W 1% AXIAL CMF651R5000FKR611
RES 1.5ohm 1W 1% AXIAL

RES 1.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R5000FKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R5000FKR611-ND
Through Hole Resistors CMF651R5000FKR611-ND
1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R5000FKR611 CMF651R5000FKR611-ND
Product Name RES 1.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details