Vishay Intertechnology, Inc. RES 1.3 OHM 1W 1% AXIAL CMF651R3000FKBF11

Description
RES 1.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1W 1% AXIAL - CMF651R3000FKBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 1% AXIAL
CMF651R3000FKBF11
RES 1.3 OHM 1W 1% AXIAL CMF651R3000FKBF11
RES 1.3ohm 1W 1% AXIAL

RES 1.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R3000FKBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R3000FKBF11-ND
Through Hole Resistors CMF651R3000FKBF11-ND
1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R3000FKBF11 CMF651R3000FKBF11-ND
Product Name RES 1.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details