Vishay Intertechnology, Inc. RES 1.222 OHM 1W 1% AXIAL CMF651R2220FKR6

Description
RES 1.222ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.222ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.222 OHM 1W 1% AXIAL - CMF651R2220FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.222 OHM 1W 1% AXIAL
CMF651R2220FKR6
RES 1.222 OHM 1W 1% AXIAL CMF651R2220FKR6
RES 1.222ohm 1W 1% AXIAL

RES 1.222ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651R2220FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R2220FKR6-ND
Through Hole Resistors CMF651R2220FKR6-ND
1.222 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.222 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R2220FKR6 CMF651R2220FKR6-ND
Product Name RES 1.222 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.22 ohms 1.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers