Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF651R0000FKBF11

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65-11 1 1% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65-11 1 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF651R0000FKBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF651R0000FKBF11
Vishay/DaleMetal Film Resistors - CMF651R0000FKBF11
Vishay/DaleMetal Film Resistors - Through Hole CMF-65-11 1 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-65-11 1 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF651R0000FKBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651R0000FKBF11-ND
Through Hole Resistors CMF651R0000FKBF11-ND
1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651R0000FKBF11 CMF651R0000FKBF11-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details