Vishay Intertechnology, Inc. RES 1.82M OHM 1W 1% AXIAL CMF651M8200FKBF

Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1W 1% AXIAL - CMF651M8200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1W 1% AXIAL
CMF651M8200FKBF
RES 1.82M OHM 1W 1% AXIAL CMF651M8200FKBF
RES 1.82Mohm 1W 1% AXIAL

RES 1.82Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M8200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M8200FKBF-ND
Through Hole Resistors CMF651M8200FKBF-ND
1.82 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M8200FKBF CMF651M8200FKBF-ND
Product Name RES 1.82M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details