Vishay Intertechnology, Inc. Metal Film Resistors - CMF651M8000GKEB

Description
Metal Film Resistors - Through Hole CMF-65 1.8M 2% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 1.8M 2% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF651M8000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF651M8000GKEB
Metal Film Resistors - CMF651M8000GKEB
Metal Film Resistors - Through Hole CMF-65 1.8M 2% T-1 EB e3

Metal Film Resistors - Through Hole CMF-65 1.8M 2% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF651M8000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M8000GKEB-ND
Through Hole Resistors CMF651M8000GKEB-ND
1.8 MOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M8000GKEB CMF651M8000GKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers