Vishay Intertechnology, Inc. Through Hole Resistors CMF651M5400FHBF

Description
1.54 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF651M5400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M5400FHBF-ND
Through Hole Resistors CMF651M5400FHBF-ND
1.54 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54M OHM 1W 1% AXIAL - CMF651M5400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1W 1% AXIAL
CMF651M5400FHBF
RES 1.54M OHM 1W 1% AXIAL CMF651M5400FHBF
RES 1.54Mohm 1W 1% AXIAL

RES 1.54Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF651M5400FHBF-ND CMF651M5400FHBF
Product Name Through Hole Resistors RES 1.54M OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers