Vishay Intertechnology, Inc. RES 1.47M OHM 1W 1% AXIAL CMF651M4700FER6

Description
RES 1.47Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1W 1% AXIAL - CMF651M4700FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1W 1% AXIAL
CMF651M4700FER6
RES 1.47M OHM 1W 1% AXIAL CMF651M4700FER6
RES 1.47Mohm 1W 1% AXIAL

RES 1.47Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M4700FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M4700FER6-ND
Through Hole Resistors CMF651M4700FER6-ND
1.47 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M4700FER6 CMF651M4700FER6-ND
Product Name RES 1.47M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers