Vishay Intertechnology, Inc. RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHR6

Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 0.5% AXIAL - CMF651M2000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 0.5% AXIAL
CMF651M2000DHR6
RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHR6
RES 1.2Mohm 1W 0.5% AXIAL

RES 1.2Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M2000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2000DHR6-ND
Through Hole Resistors CMF651M2000DHR6-ND
1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M2000DHR6 CMF651M2000DHR6-ND
Product Name RES 1.2M OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers