Vishay Intertechnology, Inc. RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHEB

Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 0.5% AXIAL - CMF651M2000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 0.5% AXIAL
CMF651M2000DHEB
RES 1.2M OHM 1W 0.5% AXIAL CMF651M2000DHEB
RES 1.2Mohm 1W 0.5% AXIAL

RES 1.2Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M2000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M2000DHEB-ND
Through Hole Resistors CMF651M2000DHEB-ND
1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M2000DHEB CMF651M2000DHEB-ND
Product Name RES 1.2M OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details