Vishay Intertechnology, Inc. RES 1.1M OHM 1W 0.1% AXIAL CMF651M1000BEEK

Description
RES 1.1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1W 0.1% AXIAL - CMF651M1000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1W 0.1% AXIAL
CMF651M1000BEEK
RES 1.1M OHM 1W 0.1% AXIAL CMF651M1000BEEK
RES 1.1Mohm 1W 0.1% AXIAL

RES 1.1Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M1000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M1000BEEK-ND
Through Hole Resistors CMF651M1000BEEK-ND
1.1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF651M1000BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF651M1000BEEK
Through Hole Resistors CMF651M1000BEEK
RES 1.1M OHM 1.5W 0.1% AXIAL

RES 1.1M OHM 1.5W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF651M1000BEEK CMF651M1000BEEK-ND CMF651M1000BEEK
Product Name RES 1.1M OHM 1W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers