Vishay Intertechnology, Inc. RES 1M OHM 1W 0.1% AXIAL CMF651M0000BEBF

Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.1% AXIAL - CMF651M0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.1% AXIAL
CMF651M0000BEBF
RES 1M OHM 1W 0.1% AXIAL CMF651M0000BEBF
RES 1Mohm 1W 0.1% AXIAL

RES 1Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651M0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651M0000BEBF-ND
Through Hole Resistors CMF651M0000BEBF-ND
1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651M0000BEBF CMF651M0000BEBF-ND
Product Name RES 1M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers