Vishay Intertechnology, Inc. RES 1.5K OHM 1W 0.1% AXIAL CMF651K5000BEEB

Description
RES 1.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 0.1% AXIAL - CMF651K5000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 0.1% AXIAL
CMF651K5000BEEB
RES 1.5K OHM 1W 0.1% AXIAL CMF651K5000BEEB
RES 1.5Kohm 1W 0.1% AXIAL

RES 1.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K5000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K5000BEEB-ND
Through Hole Resistors CMF651K5000BEEB-ND
1.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K5000BEEB CMF651K5000BEEB-ND
Product Name RES 1.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers