Vishay Intertechnology, Inc. RES 1.33K OHM 1W 1% AXIAL CMF651K3300FKEA11

Description
RES 1.33Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1W 1% AXIAL - CMF651K3300FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1W 1% AXIAL
CMF651K3300FKEA11
RES 1.33K OHM 1W 1% AXIAL CMF651K3300FKEA11
RES 1.33Kohm 1W 1% AXIAL

RES 1.33Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K3300FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3300FKEA11-ND
Through Hole Resistors CMF651K3300FKEA11-ND
1.33 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K3300FKEA11 CMF651K3300FKEA11-ND
Product Name RES 1.33K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers