Vishay Intertechnology, Inc. RES 1.3K OHM 1W 1% AXIAL CMF651K3000FKR6

Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1W 1% AXIAL - CMF651K3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 1% AXIAL
CMF651K3000FKR6
RES 1.3K OHM 1W 1% AXIAL CMF651K3000FKR6
RES 1.3Kohm 1W 1% AXIAL

RES 1.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF651K3000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF651K3000FKR6-ND
Through Hole Resistors CMF651K3000FKR6-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF651K3000FKR6 CMF651K3000FKR6-ND
Product Name RES 1.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details