Vishay Intertechnology, Inc. Through Hole Resistors CMF6519R600BHBF

Description
19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6519R600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6519R600BHBF-ND
Through Hole Resistors CMF6519R600BHBF-ND
19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6 OHM 1W 0.1% AXIAL - CMF6519R600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 0.1% AXIAL
CMF6519R600BHBF
RES 19.6 OHM 1W 0.1% AXIAL CMF6519R600BHBF
RES 19.6ohm 1W 0.1% AXIAL

RES 19.6ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,19.6Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2387
Resistor,metal Film,19.6Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2387
Resistor,Metal Film,19.6Ohms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.6Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6519R600BHBF-ND CMF6519R600BHBF 42C2387
Product Name Through Hole Resistors RES 19.6 OHM 1W 0.1% AXIAL Resistor,metal Film,19.6Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details