Vishay Intertechnology, Inc. RES 18K OHM 1W 1% AXIAL CMF6518K000FKEK

Description
RES 18Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W 1% AXIAL - CMF6518K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W 1% AXIAL
CMF6518K000FKEK
RES 18K OHM 1W 1% AXIAL CMF6518K000FKEK
RES 18Kohm 1W 1% AXIAL

RES 18Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6518K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6518K000FKEK-ND
Through Hole Resistors CMF6518K000FKEK-ND
18 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6518K000FKEK CMF6518K000FKEK-ND
Product Name RES 18K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details