Vishay Intertechnology, Inc. RES 17.8K OHM 1W 0.1% AXIAL CMF6517K800BEBF

Description
RES 17.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W 0.1% AXIAL - CMF6517K800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 0.1% AXIAL
CMF6517K800BEBF
RES 17.8K OHM 1W 0.1% AXIAL CMF6517K800BEBF
RES 17.8Kohm 1W 0.1% AXIAL

RES 17.8Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6517K800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6517K800BEBF-ND
Through Hole Resistors CMF6517K800BEBF-ND
17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6517K800BEBF CMF6517K800BEBF-ND
Product Name RES 17.8K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details