Vishay Intertechnology, Inc. RES 15K OHM 1W 0.1% AXIAL CMF6515K000BHEA

Description
RES 15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W 0.1% AXIAL - CMF6515K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 0.1% AXIAL
CMF6515K000BHEA
RES 15K OHM 1W 0.1% AXIAL CMF6515K000BHEA
RES 15Kohm 1W 0.1% AXIAL

RES 15Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6515K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6515K000BHEA-ND
Through Hole Resistors CMF6515K000BHEA-ND
15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6515K000BHEA CMF6515K000BHEA-ND
Product Name RES 15K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details