Vishay Intertechnology, Inc. RES 150K OHM 1W 1% AXIAL CMF65150K00FEBF

Description
RES 150Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1W 1% AXIAL - CMF65150K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 1% AXIAL
CMF65150K00FEBF
RES 150K OHM 1W 1% AXIAL CMF65150K00FEBF
RES 150Kohm 1W 1% AXIAL

RES 150Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65150K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65150K00FEBF-ND
Through Hole Resistors CMF65150K00FEBF-ND
150 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 57J2258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
57J2258
Resistor,metal Film,150Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 57J2258
Resistor,Metal Film,150KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,150KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65150K00FEBF CMF65150K00FEBF-ND 57J2258
Product Name RES 150K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,150Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details