Vishay Intertechnology, Inc. RES 14.7K OHM 1W 0.1% AXIAL CMF6514K700BHEB

Description
RES 14.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1W 0.1% AXIAL - CMF6514K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1W 0.1% AXIAL
CMF6514K700BHEB
RES 14.7K OHM 1W 0.1% AXIAL CMF6514K700BHEB
RES 14.7Kohm 1W 0.1% AXIAL

RES 14.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6514K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6514K700BHEB-ND
Through Hole Resistors CMF6514K700BHEB-ND
14.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6514K700BHEB CMF6514K700BHEB-ND
Product Name RES 14.7K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers