Vishay Intertechnology, Inc. RES 147 OHM 1W 1% AXIAL CMF65147R00FKR670

Description
RES 147ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% AXIAL - CMF65147R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% AXIAL
CMF65147R00FKR670
RES 147 OHM 1W 1% AXIAL CMF65147R00FKR670
RES 147ohm 1W 1% AXIAL

RES 147ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65147R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65147R00FKR670-ND
Through Hole Resistors CMF65147R00FKR670-ND
147 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 147 Ohm, +/1 Percent, 100 Ppm Vishay - 83H9118 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 147 Ohm, +/1 Percent, 100 Ppm Vishay
83H9118
Cmf65, 147 Ohm, +/1 Percent, 100 Ppm Vishay 83H9118
CMF65, 147 Ohm, +/- 1 Percent, 100 ppm

CMF65, 147 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65147R00FKR670 CMF65147R00FKR670-ND 83H9118
Product Name RES 147 OHM 1W 1% AXIAL Through Hole Resistors Cmf65, 147 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details