Vishay Intertechnology, Inc. RES 147 OHM 1W 1% AXIAL CMF65147R00FKBF

Description
RES 147ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% AXIAL - CMF65147R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% AXIAL
CMF65147R00FKBF
RES 147 OHM 1W 1% AXIAL CMF65147R00FKBF
RES 147ohm 1W 1% AXIAL

RES 147ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65147R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65147R00FKBF-ND
Through Hole Resistors CMF65147R00FKBF-ND
147 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 83H9120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
83H9120
Resistor,metal Film,147Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 83H9120
Resistor,Metal Film,147Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,147Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65147R00FKBF CMF65147R00FKBF-ND 83H9120
Product Name RES 147 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,147Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details