Vishay Intertechnology, Inc. RES 124 OHM 1W 1% AXIAL CMF65124R00FKEK

Description
RES 124ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 1% AXIAL - CMF65124R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 1% AXIAL
CMF65124R00FKEK
RES 124 OHM 1W 1% AXIAL CMF65124R00FKEK
RES 124ohm 1W 1% AXIAL

RES 124ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65124R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65124R00FKEK-ND
Through Hole Resistors CMF65124R00FKEK-ND
124 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65124R00FKEK CMF65124R00FKEK-ND
Product Name RES 124 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers