Vishay Intertechnology, Inc. RES 120 OHM 1W 1% AXIAL CMF65120R00FEBF

Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% AXIAL - CMF65120R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% AXIAL
CMF65120R00FEBF
RES 120 OHM 1W 1% AXIAL CMF65120R00FEBF
RES 120ohm 1W 1% AXIAL

RES 120ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65120R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65120R00FEBF-ND
Through Hole Resistors CMF65120R00FEBF-ND
120 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65120R00FEBF CMF65120R00FEBF-ND
Product Name RES 120 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details