Vishay Intertechnology, Inc. RES 113K OHM 1W 1% AXIAL CMF65113K00FKBF

Description
RES 113Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1W 1% AXIAL - CMF65113K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1W 1% AXIAL
CMF65113K00FKBF
RES 113K OHM 1W 1% AXIAL CMF65113K00FKBF
RES 113Kohm 1W 1% AXIAL

RES 113Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65113K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65113K00FKBF-ND
Through Hole Resistors CMF65113K00FKBF-ND
113 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65113K00FKBF CMF65113K00FKBF-ND
Product Name RES 113K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details