Vishay Intertechnology, Inc. Through Hole Resistors CMF6510M000DHBF

Description
10 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6510M000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510M000DHBF-ND
Through Hole Resistors CMF6510M000DHBF-ND
10 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1W 0.5% AXIAL - CMF6510M000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 0.5% AXIAL
CMF6510M000DHBF
RES 10M OHM 1W 0.5% AXIAL CMF6510M000DHBF
RES 10Mohm 1W 0.5% AXIAL

RES 10Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510M000DHBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF6510M000DHBF
Through Hole Resistors CMF6510M000DHBF
RES 10M OHM 1.5W 0.5% AXIAL

RES 10M OHM 1.5W 0.5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF6510M000DHBF-ND CMF6510M000DHBF CMF6510M000DHBF
Product Name Through Hole Resistors RES 10M OHM 1W 0.5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details