Vishay Intertechnology, Inc. RES 10K OHM 1W 5% AXIAL CMF6510K000JKRE

Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 5% AXIAL - CMF6510K000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 5% AXIAL
CMF6510K000JKRE
RES 10K OHM 1W 5% AXIAL CMF6510K000JKRE
RES 10Kohm 1W 5% AXIAL

RES 10Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510K000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K000JKRE-ND
Through Hole Resistors CMF6510K000JKRE-ND
10 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510K000JKRE CMF6510K000JKRE-ND
Product Name RES 10K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details