Vishay Intertechnology, Inc. RES 100 OHM 1W 5% AXIAL CMF65100R00JKR670

Description
RES 100ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 5% AXIAL - CMF65100R00JKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% AXIAL
CMF65100R00JKR670
RES 100 OHM 1W 5% AXIAL CMF65100R00JKR670
RES 100ohm 1W 5% AXIAL

RES 100ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100R00JKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100R00JKR670-ND
Through Hole Resistors CMF65100R00JKR670-ND
100 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100R00JKR670 CMF65100R00JKR670-ND
Product Name RES 100 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details