Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF65100R00FKEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 100ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 100ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF65100R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF65100R00FKEB
Vishay/DaleMetal Film Resistors - CMF65100R00FKEB
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 100ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 100ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF65100R00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF65100R00FKEBTR-ND
Through Hole Resistors 541-CMF65100R00FKEBTR-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF65100R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF65100R00FKEBCT-ND
Through Hole Resistors 541-CMF65100R00FKEBCT-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5907 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5907
Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5907
Through Hole Metal Film Resistor, CMF Series, 100 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 100 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65100R00FKEB 541-CMF65100R00FKEBTR-ND 52X5907
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 100 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details