Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF65100K00FKWF70

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF65100K00FKWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF65100K00FKWF70
Vishay/DaleMetal Film Resistors - CMF65100K00FKWF70
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-65-70 100K 1% T-1 Re5 Vishay - 57J2240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65-70 100K 1% T-1 Re5 Vishay
57J2240
Cmf-65-70 100K 1% T-1 Re5 Vishay 57J2240
CMF-65-70 100K 1% T-1 RE5

CMF-65-70 100K 1% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF65100K00FKWF70 57J2240
Product Name Vishay/DaleMetal Film Resistors - Cmf-65-70 100K 1% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details