Vishay Intertechnology, Inc. RES 100K OHM 1W 0.1% AXIAL CMF65100K00BHEB

Description
RES 100Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 0.1% AXIAL - CMF65100K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 0.1% AXIAL
CMF65100K00BHEB
RES 100K OHM 1W 0.1% AXIAL CMF65100K00BHEB
RES 100Kohm 1W 0.1% AXIAL

RES 100Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100K00BHEB-ND
Through Hole Resistors CMF65100K00BHEB-ND
100 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100K00BHEB CMF65100K00BHEB-ND
Product Name RES 100K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers